N-Channel Power MOSFET, 35V, 4.5A, 64mΩ, SOIC8 NB EP, 2500-REEL Product overview: FW216A-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW216A-TL-2W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1040404-FW216A-TL-2W
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 4V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2.2W
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 4.5A
Max Gate Charge: 5.6nC @ 10V
Max Input Capacitance: 280pF @ 10V
Maximum Rds On at Id,Vgs: 64 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 35V 4.5A 2.2W Surface Mount 8-SOIC
MOSFET 2N-CH 35V 4.5A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-FW216A-TL-2W | 1040404-FW216A-TL-2W | FW216A-TL-2W-ND | FW216A-TL-2W |
| Product Name | N-Channel 35V 4.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW216A-TL-2W | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| V(BR)DSS | 35 volts | |||
| PD | 2200 milliwatts |