The FUSB251UCX is a Type-C CC and SBU protection IC with I2C control, featuring SPST switches on CC1/2 and SBU1/2 pins, 24 V DC tolerance, and ±35 V surge protection. It includes dead battery mode with Rd pull-down, moisture detection on CC and SBU paths, and on-chip IEC ESD protection. The device is packaged in a 15-ball WLCSP measuring 1.49 mm × 2.06 mm and operates from −40°C to 85°C. It supports interrupt signaling to a host processor and includes over-voltage protection for Type-C interfaces in portable devices such as smartphones, tablets, and gaming systems.
USB Type-C™ CC and SBU Protection IC Type-C CC and SBU Protection IC, 4000-REEL Product overview: FUSB251UCX from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-FUSB251UCX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-FUSB251UCX |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 C (-40 F) |