onsemi Reset Timer W/load Switch, 5.5V, Wlcsp12, Full Reel; Frequency Onsemi FTL75939UCX

Description
RESET TIMER W/LOAD SWITCH, 5.5V, WLCSP12, FULL REEL; Frequency:-; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Digital IC Case:WLCSP; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
RESET TIMER W/LOAD SWITCH, 5.5V, WLCSP12, FULL REEL; Frequency:-; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Digital IC Case:WLCSP; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reset Timer W/load Switch, 5.5V, Wlcsp12, Full Reel; Frequency Onsemi - 08X5846 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer W/load Switch, 5.5V, Wlcsp12, Full Reel; Frequency Onsemi
08X5846
Reset Timer W/load Switch, 5.5V, Wlcsp12, Full Reel; Frequency Onsemi 08X5846
RESET TIMER W/LOAD SWITCH, 5.5V, WLCSP12, FULL REEL; Frequency:-; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Digital IC Case:WLCSP; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

RESET TIMER W/LOAD SWITCH, 5.5V, WLCSP12, FULL REEL; Frequency:-; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Digital IC Case:WLCSP; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Reset Timer W/load Switch, 5.5V, Wlcsp12; Frequency Onsemi - 17X8917 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer W/load Switch, 5.5V, Wlcsp12; Frequency Onsemi
17X8917
Reset Timer W/load Switch, 5.5V, Wlcsp12; Frequency Onsemi 17X8917
RESET TIMER W/LOAD SWITCH, 5.5V, WLCSP12; Frequency:-; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Digital IC Case:WLCSP; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

RESET TIMER W/LOAD SWITCH, 5.5V, WLCSP12; Frequency:-; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Digital IC Case:WLCSP; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 08X5846
Product Name Reset Timer W/load Switch, 5.5V, Wlcsp12, Full Reel; Frequency Onsemi
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details