onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FTL75939UCX FTL75939UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040349-FTL75939UCX Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 21 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WLCSP (1.6x1.3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040349-FTL75939UCX Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 21 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WLCSP (1.6x1.3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FTL75939UCX
FTL75939UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FTL75939UCX FTL75939UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040349-FTL75939UCX Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 21 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WLCSP (1.6x1.3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040349-FTL75939UCX
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 4.5A
Voltage - Load: 1.2 V to 5.5 V
Rds On (Typ): 21 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WLCSP (1.6x1.3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FTL75939UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FTL75939UCX
PMIC - Power Distribution Switches, Load Drivers FTL75939UCX
IC PWR SWITCH P-CHAN 1:1 12WLCSP

IC PWR SWITCH P-CHAN 1:1 12WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FTL75939UCX FTL75939UCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FTL75939UCX PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801619-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details