onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FTD2019S-TL-E FTD2019S-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 265509-FTD2019S-TL-E Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 265509-FTD2019S-TL-E Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FTD2019S-TL-E - 265509-FTD2019S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FTD2019S-TL-E
265509-FTD2019S-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FTD2019S-TL-E 265509-FTD2019S-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 265509-FTD2019S-TL-E Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 265509-FTD2019S-TL-E
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now
2.5V MOSFET Transistor - 289-FTD2019S-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V MOSFET Transistor
289-FTD2019S-TL-E
2.5V MOSFET Transistor 289-FTD2019S-TL-E
NCH+NCH 2.5V DRIVE SERIES Product overview: FTD2019S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FTD2019S-TL-E can be used for catalog matching and distributor lookup.

NCH+NCH 2.5V DRIVE SERIES Product overview: FTD2019S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FTD2019S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FTD2019S-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FTD2019S-TL-E
NCH+NCH 2.5V DRIVE SERIES

NCH+NCH 2.5V DRIVE SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 265509-FTD2019S-TL-E 289-FTD2019S-TL-E FTD2019S-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FTD2019S-TL-E 2.5V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Transistors - AIHD04N60RATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details