onsemi Discrete Semiconductor Products - Power Driver Modules FTCO3V85A1

Description
Manufacturer: onsemi Win Source Part Number: 1324328-FTCO3V85A1 Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: MOSFET Voltage: 80 V Standard Package: 44 Configuration: 3 Phase Inverter Current: 120 A ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FTCO3V85 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: onsemi Win Source Part Number: 1324328-FTCO3V85A1 Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: MOSFET Voltage: 80 V Standard Package: 44 Configuration: 3 Phase Inverter Current: 120 A ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FTCO3V85 RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1324328-FTCO3V85A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1324328-FTCO3V85A1
Discrete Semiconductor Products - Power Driver Modules 1324328-FTCO3V85A1
Manufacturer: onsemi Win Source Part Number: 1324328-FTCO3V85A1 Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: MOSFET Voltage: 80 V Standard Package: 44 Configuration: 3 Phase Inverter Current: 120 A ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FTCO3V85 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324328-FTCO3V85A1
Category: Discrete Semiconductor Products>Power Driver Modules
Packaging: Tube
Type: MOSFET
Voltage: 80 V
Standard Package: 44
Configuration: 3 Phase Inverter
Current: 120 A
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: FTCO3V85
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1324328-FTCO3V85A1
Product Name Discrete Semiconductor Products - Power Driver Modules
Packing Method Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products