Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040333-FT8010UMX
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Reset Timeout: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-UMLP (1.8x1.4)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Power Supply Management Circuit, Fixed, 1 Channel
Power Supply Management Circuit, Fixed, 1 Channel
IC SUPERVISOR 1CHANNEL Product overview: FT8010UMX from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-FT8010UMX can be used for catalog matching and distributor lookup.
Supervisor Open Drain, Push-Pull Channel 10-UMLP (1.8x1.4)
IC SUPERVISOR 1CHANNEL
IC SUPERVISOR RESET TIMER 10UMLP
Supervisor Open Drain, Push-Pull Channel 10-UMLP (1.8x1.4)
Supervisor Open Drain, Push-Pull Channel 10-UMLP (1.8x1.4)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1040333-FT8010UMX | FT8010UMX | 691-FT8010UMX | FT8010UMXTR-ND | FT8010UMX | FT8010UMX | FT8010UMX |
| Product Name | PMIC - PMIC - Supervisors - FT8010UMX | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | |
| Output Options | Open Drain; Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain; Open Drain, Push-Pull | Open Drain |