Timer IC, 1.8-5V, 310ns, 5mW, 8-Pin MLP, SMT Product overview: FT8010MPX from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5mW. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 5mW, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-FT8010MPX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001334-FT8010MPX
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Reset Timeout: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (2x2)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Supervisor Open Drain, Push-Pull Channel 8-MLP (2x2)
Supervisor Open Drain, Push-Pull Channel 8-MLP (2x2)
Supervisor Open Drain, Push-Pull Channel 8-MLP (2x2)
IC SUPERVISOR RESET TIMER 8MLP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-FT8010MPX | 001334-FT8010MPX | FT8010MPXTR-ND | FT8010MPX | FT8010MPX | FT8010MPX |
| Product Name | 5V 5mW Voltage Supervisor IC | PMIC - PMIC - Supervisors - FT8010MPX | Supervisors | Supervisors | Power Management - Specialized | PMIC - Supervisors |
| Supply Voltage | 1.8 to 5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Options | Open Drain; Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | Open Drain; Open Drain, Push-Pull |