onsemi Voltage Supervisor IC FT7521L6X

Description
RESET TIMER WITH FIXED DELAY TIME Product overview: FT7521L6X from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-FT7521L6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESET TIMER WITH FIXED DELAY TIME Product overview: FT7521L6X from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-FT7521L6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-FT7521L6X
Voltage Supervisor IC 691-FT7521L6X
RESET TIMER WITH FIXED DELAY TIME Product overview: FT7521L6X from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-FT7521L6X can be used for catalog matching and distributor lookup.

RESET TIMER WITH FIXED DELAY TIME Product overview: FT7521L6X from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-FT7521L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - FT7521L6X - 001332-FT7521L6X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - FT7521L6X
001332-FT7521L6X
PMIC - PMIC - Supervisors - FT7521L6X 001332-FT7521L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001332-FT7521L6X Packaging: Reel - TR Type: Reset Timer Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Reset Timeout: 320 ms Minimum Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001332-FT7521L6X
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: 320 ms Minimum
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
PMIC - Supervisors - FT7521L6X - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
FT7521L6X
PMIC - Supervisors FT7521L6X
IC SUPERVISOR 6MICROPAK

IC SUPERVISOR 6MICROPAK

Supplier's Site Datasheet
Supervisors - FT7521L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
FT7521L6X
Supervisors FT7521L6X
Supervisor Open Drain or Open Collector Channel 6-MicroPak

Supervisor Open Drain or Open Collector Channel 6-MicroPak

Buy Now Datasheet
Supervisors - FT7521L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
FT7521L6X
Supervisors FT7521L6X
Supervisor Open Drain or Open Collector Channel 6-MicroPak

Supervisor Open Drain or Open Collector Channel 6-MicroPak

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - FT7521L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
FT7521L6X
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors FT7521L6X
IC SUPERVISOR 6MICROPAK

IC SUPERVISOR 6MICROPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-FT7521L6X 001332-FT7521L6X FT7521L6X FT7521L6X FT7521L6X
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - FT7521L6X PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Supply Voltage -0.5000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details