Supervisor Open Drain or Open Collector Channel 6-MicroPak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040332-FT7511L6X
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: 60 ms Minimum
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak
Alternative Parts (Cross-Reference): TPL5010DDCR; APE6800Y; FTL7522L6X;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
PROGRAMMABLE TIMER, CMOS, PDSO6 Product overview: FT7511L6X from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-FT7511L6X can be used for catalog matching and distributor lookup.
PROGRAMMABLE TIMER, CMOS, PDSO6
Supervisor Open Drain or Open Collector Channel 6-MicroPak
Supervisor Open Drain or Open Collector Channel 6-MicroPak
IC SUPERVISOR 6MICROPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | FT7511L6XTR-ND | 1040332-FT7511L6X | 691-FT7511L6X | FT7511L6X | FT7511L6X | FT7511L6X |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - FT7511L6X | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | 6-UFDFN | 6-MicroPak | Bulk | 6-UFDFN | 6-UFDFN | |
| Pins | 6 |