RTC Reset Timer, 4 Timers, 2 Outputs, 5V, 1.8V, SM Product overview: FT3001MPX from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.8V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 1.8V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-FT3001MPX can be used for catalog matching and distributor lookup.
Supervisor Open Drain, Push-Pull Channel 8-MLP (2x2)
Win Source Part Number: 1204773-FT3001MPX
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Reset Timer
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Reset Timeout: 400ms
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-MLP (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FT3001MPX,ONSFS
IC SUPERVISOR RESET TIMER 8MLP
Supervisor Open Drain, Push-Pull Channel 8-MLP (2x2)
Supervisor Open Drain, Push-Pull Channel 8-MLP (2x2)
IC SUPERVISOR RESET TIMER 8MLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-FT3001MPX | FT3001MPXFSTR-ND | 1204773-FT3001MPX | FT3001MPX | FT3001MPX | FT3001MPX |
| Product Name | 5V 1.8V Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Supply Voltage | 1.8 to 5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | Manual Reset |