RESET TIMER, -40 TO 85DEG C, MICROPAK-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:MicroPak; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 95T0174 |
| Product Name | Reset Timer, -40 To 85Deg C, Micropak-6; Frequency Onsemi |
| Device Type | Generator |