Diode Schottky 40V 3A Surface Mount DO-214AD (SMAF)
Diode Schottky 40V 3A Surface Mount DO-214AD (SMAF)
Diode Schottky 40V 3A Surface Mount DO-214AD (SMAF)
Schottky Barrier Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040290-FSV340AF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Reverse Recovery Time (trr): 12.62ns
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 485pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AD (SMAF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
Schottky Diodes & Rectifiers 40V 3A SMA SCHOTTKY Product overview: FSV340AF from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV340AF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 40V 3A SMA SCHOTTKY
DIODE SCHOTTKY 40V 3A DO214AD
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | FSV340AFDKR-ND | FSV340AF | 1040290-FSV340AF | 2085-FSV340AF | FSV340AF | FSV340AF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FSV340AF | Schottky 40V 3A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | SMA-FL | SMA; DO-214AD (SMAF) | Reel | DO-214-2 | ||
| Life Cycle Stage | Obsolete | Active | Removed |