onsemi Schottky Diode and Rectifier FSV330AF

Description
Schottky Barrier Rectifier, 10000-REEL Product overview: FSV330AF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSV330AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 10000-REEL Product overview: FSV330AF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSV330AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 280-FSV330AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-FSV330AF
Schottky Diode and Rectifier 280-FSV330AF
Schottky Barrier Rectifier, 10000-REEL Product overview: FSV330AF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSV330AF can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 10000-REEL Product overview: FSV330AF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSV330AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FSV330AF - 1176121-FSV330AF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FSV330AF
1176121-FSV330AF
Diodes, Rectifiers - Single - FSV330AF 1176121-FSV330AF
Manufacturer: ON Semiconductor Win Source Part Number: 1176121-FSV330AF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 12.5ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AD (SMAF) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-214AD, SMAF Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A Current - Reverse Leakage at Vr: 100μA at 30V Capacitance at Vr, F: 485pF at 0V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1176121-FSV330AF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 12.5ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AD (SMAF)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: DO-214AD, SMAF
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A
Current - Reverse Leakage at Vr: 100μA at 30V
Capacitance at Vr, F: 485pF at 0V, 1MHz

Buy Now
Single Diodes - FSV330AFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV330AFTR-ND
Single Diodes FSV330AFTR-ND
Diode Schottky 30V 3A Surface Mount DO-214AD (SMAF)

Diode Schottky 30V 3A Surface Mount DO-214AD (SMAF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FSV330AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FSV330AF
Discrete Semiconductor Products - Diodes - Rectifiers FSV330AF
DIODE SCHOTTKY 30V 3A DO214AD

DIODE SCHOTTKY 30V 3A DO214AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FSV330AF
Schottky Diodes & Rectifiers FSV330AF
Schottky Diodes & Rectifiers 30V 3A SMA SCHOTTKY

Schottky Diodes & Rectifiers 30V 3A SMA SCHOTTKY

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-FSV330AF 1176121-FSV330AF FSV330AFTR-ND FSV330AF FSV330AF
Product Name Schottky Diode and Rectifier Diodes, Rectifiers - Single - FSV330AF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data