20 A, 120 V Ultra-Low VF Schottky Rectifier
Diode Schottky 120V 20A Surface Mount TO-277-3
Diode Schottky 120V 20A Surface Mount TO-277-3
Diode Schottky 120V 20A Surface Mount TO-277-3
Schottky Diodes & Rectifiers 20 Amp 120V Schottky Rectifier Product overview: FSV20120V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV20120V can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 805696-FSV20120V
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-277-3
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 790mV at 20A
Current - Reverse Leakage at Vr: 35μA at 120V
DIODE SCHOTTKY 120V 20A TO277-3
Schottky Diodes & Rectifiers 20 Amp 120V Schottky Rectifier
SCHOTTKY RECTIFIER, SINGLE, 120V, TO-277; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):20A; Diode Configuration:Single
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | FSV20120V | FSV20120VDKR-ND | 2085-FSV20120V | 805696-FSV20120V | FSV20120V | FSV20120V | 07AH4018 |
| Product Name | Single Diodes | Schottky 120V Diode and Rectifier | Diodes, Rectifiers - Single - FSV20120V | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Single, 120V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Package | TO-277-3 | Reel | TO-277-3 | TO-277 | |||
| Life Cycle Stage | Active | Declining | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| RoHS Compliant | RoHS | RoHS |