Diode Schottky 150V 15A Surface Mount TO-277-3
Diode Schottky 150V 15A Surface Mount TO-277-3
Diode Schottky 150V 15A Surface Mount TO-277-3
Schottky Diodes & Rectifiers 15 Amp 150V Schottky Rectifier Product overview: FSV15150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV15150V can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 850019-FSV15150V
Features: Diode 150 V
Package: Reel - TR
Family Name: FSV15150
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FSV15150VCT, FSV15150VTR, FSV15150VDKR
DIODE SCHOTTKY 150V 15A TO277-3
Schottky Diodes & Rectifiers 15 Amp 150V Schottky Rectifier
SCHOTTKY RECT, AEC-Q101, 150V, TO-277; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):15A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | FSV15150VTR-ND | 2085-FSV15150V | 850019-FSV15150V | FSV15150V | FSV15150V | 46AC0878 |
| Product Name | Single Diodes | Schottky 150V Diode and Rectifier | Diodes, Rectifiers - Single - FSV15150V | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 150V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| Package | Reel | TO-277-3 | TO-277 | |||
| RoHS Compliant | RoHS | RoHS |