Win Source Part Number: 1059916-FSV12120V
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 12 A
Current - Reverse Leakage @ Vr: 25 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277-3
Alternative Parts (Cross-Reference): FSV10150V; FSV8100V; FSV15120V;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: FSV12120VTR,FSV12120
Base Product Number: FSV12120
12 A, 120 V Ultra-Low VF Schottky Rectifier
Schottky Diodes & Rectifiers 12 Amp 120V Schottky Rectifier Product overview: FSV12120V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV12120V can be used for catalog matching and distributor lookup.
Diode Schottky 120V 12A Surface Mount TO-277-3
Diode Schottky 120V 12A Surface Mount TO-277-3
Diode Schottky 120V 12A Surface Mount TO-277-3
Schottky Diodes & Rectifiers 12 Amp 120V Schottky Rectifier
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 1059916-FSV12120V | FSV12120V | 2085-FSV12120V | FSV12120VCT-ND | FSV12120V |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 120V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | |
| Package | TO-277, 3-PowerDFN | TO-277-3 | Reel | TO-277-3 |