onsemi Schottky 120V Diode and Rectifier FSV10120V

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 120V V(RRM), Silicon, TO-277
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 120V V(RRM), Silicon, TO-277
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FSV10120V - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 120V V(RRM), Silicon, TO-277

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 120V V(RRM), Silicon, TO-277

Supplier's Site Datasheet
Schottky 120V Diode and Rectifier - 2085-FSV10120V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V Diode and Rectifier
2085-FSV10120V
Schottky 120V Diode and Rectifier 2085-FSV10120V
Schottky Diodes & Rectifiers 10 Amp 120V Schottky Rectifier Product overview: FSV10120V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV10120V can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 10 Amp 120V Schottky Rectifier Product overview: FSV10120V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV10120V can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - FSV10120V - 805607-FSV10120V - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FSV10120V
805607-FSV10120V
Diodes, Rectifiers - Single - FSV10120V 805607-FSV10120V
Manufacturer: ON Semiconductor Win Source Part Number: 805607-FSV10120V Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 16.7ns Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: TO-277-3 Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 800mV at 10A Current - Reverse Leakage at Vr: 25μA at 120V Capacitance at Vr, F: 608pF at 4V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 805607-FSV10120V
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 16.7ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-277-3
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 10A
Current - Reverse Leakage at Vr: 25μA at 120V
Capacitance at Vr, F: 608pF at 4V, 1MHz

Buy Now
Single Diodes - FSV10120VDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV10120VDKR-ND
Single Diodes FSV10120VDKR-ND
Diode Schottky 120V 10A Surface Mount TO-277-3

Diode Schottky 120V 10A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - FSV10120VTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV10120VTR-ND
Single Diodes FSV10120VTR-ND
Diode Schottky 120V 10A Surface Mount TO-277-3

Diode Schottky 120V 10A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - FSV10120VCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV10120VCT-ND
Single Diodes FSV10120VCT-ND
Diode Schottky 120V 10A Surface Mount TO-277-3

Diode Schottky 120V 10A Surface Mount TO-277-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FSV10120V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FSV10120V
Discrete Semiconductor Products - Diodes - Rectifiers FSV10120V
DIODE SCHOTTKY 120V 10A TO277-3

DIODE SCHOTTKY 120V 10A TO277-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FSV10120V
Schottky Diodes & Rectifiers FSV10120V
Schottky Diodes & Rectifiers 10 Amp 120V Schottky Rectifier

Schottky Diodes & Rectifiers 10 Amp 120V Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number FSV10120V 2085-FSV10120V 805607-FSV10120V FSV10120VDKR-ND FSV10120V FSV10120V
Product Name Schottky 120V Diode and Rectifier Diodes, Rectifiers - Single - FSV10120V Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-277-B/S Reel TO-277-3
Life Cycle Stage Active Declining
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data