Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176119-FSUSB74MPX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Break-Before-Make, USB 2.0
Package: 16-WFQFN Exposed Pad
Applications: USB
Operating Supply Voltage: 2.5 V ~ 4.4 V
Number of Channels: 1
Family Name: FSUSB74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-MLP (3x3)
On-State Resistance (Maximum): 9 Ohm
Introduction Date: May 03, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
USB Switch IC 1 Channel 16-MLP (3x3)
USB Switch IC 1 Channel 16-MLP (3x3)
USB Switch IC 1 Channel 16-MLP (3x3)
USB Switch ICs Hi-Speed USB2 SW/MUX Product overview: FSUSB74MPX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSUSB74MPX can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 16-MLP (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1176119-FSUSB74MPX | FSUSB74MPXTR-ND | 780-FSUSB74MPX | FSUSB74MPX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - FSUSB74MPX | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Applications | USB | |||
| Supply Voltage (VS) | 2.5 to 4.4 volts | 2.5 to 4.4 volts | 3.3 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration | 4x1 | |||
| Features | Serial Input |