The FSUSB45L10X is a bi-directional, low-power, two-port High-Speed USB2.0 switch designed for applications requiring efficient switching between USB sources. It operates at a maximum data rate of 480 Mbps and is configured as a double-pole, double-throw (DPDT) switch. The device features a low on capacitance of 7.0 pF and a low on resistance of 3.9 ,Ѷ, contributing to minimal signal distortion and superior channel-to-channel crosstalk. This switch is particularly suitable for mobile applications, such as cell phones and PDAs, due to its low power consumption of 1 OºA maximum and the ability to function with control voltages lower than the supply voltage. It includes power-off protection, allowing it to withstand over-voltage conditions when the supply voltage (V_CC) is at 0 V. The FSUSB45L10X is packaged in a compact 10-Lead MicroPak,Ñ¢ measuring 1.6 x 2.1 mm and has an operating temperature range of -40 to +85°C. Additionally, it has an 8 kV ESD rating, ensuring robustness in various environments.
USB Switch IC 1 Channel 10-MicroPak™
HI-SPEED USB2.0 (480MBPS) SWITCH Product overview: FSUSB45L10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSUSB45L10X can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 10-MicroPak™
USB Switch IC 1 Channel 10-MicroPak™
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSUSB45L10XTR-ND | 780-FSUSB45L10X | FSUSB45L10X |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Features | Serial Input | ||
| Switch Type | DPDT | ||
| Supply Voltage (VS) | 3 to 4.3 volts | ||
| Ron | 6.5 ohms | 6.5 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |