USB Switch IC 1 Channel 10-MicroPak™
USB Switch IC 1 Channel 10-MicroPak™
USB Switch IC 1 Channel 10-MicroPak™
LOW POWER, TWO-PORT, HI-SPEED, U Product overview: FSUSB43L10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSUSB43L10X can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 10-MicroPak™
USB Switch IC 1 Channel 10-MicroPak™
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSUSB43L10XFSDKR-ND | 780-FSUSB43L10X | FSUSB43L10X |
| Product Name | Analog Switches - Special Purpose | Low-Power Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Features | Serial Input | ||
| Supply Voltage (VS) | 3 to 4.3 volts | 3 volts | |
| Ron | 6.5 ohms | 6.5 ohms | |
| Bandwidth | 720 MHz | 720 MHz | 720 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |