USB Switch IC 1 Channel 10-MSOP
USB Switch IC 1 Channel 10-MSOP
USB Switch IC 1 Channel 10-MSOP
USB Switch ICs Low Power, Two-Port USB 2.0 (480Mbps) Product overview: FSUSB42MUX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSUSB42MUX can be used for catalog matching and distributor lookup.
6.5Ω MSOP-10 Analog Switches / Multiplexers ROHS
USB Switch IC 1 Channel 10-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSUSB42MUXCT-ND | 780-FSUSB42MUX | FSUSB42MUX | FSUSB42MUX |
| Product Name | Analog Switches - Special Purpose | Low-Power Analog Switch and Multiplexer IC | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches - Special Purpose |
| Features | Serial Input | |||
| Switch Type | DPDT | |||
| Supply Voltage (VS) | 2.4 to 4.4 volts | 2.4 volts | 2.4 to 4.4 volts | |
| Ron | 6.5 ohms | 6.5 ohms | 6.5 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |