USB 2.0 Switch IC | 480Mbps | 720MHz BW | 2:1 Mux/Demux | SM Product overview: FSUSB30L10X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSUSB30L10X can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 10-MicroPak™
USB Switch IC 1 Channel 10-MicroPak™
USB Switch IC 1 Channel 10-MicroPak™
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-FSUSB30L10X | FSUSB30L10XTR-ND | FSUSB30L10X |
| Product Name | 720MHz Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 4.3 volts | 3 to 4.3 volts | |
| Bandwidth | 720 MHz | 720 MHz | |
| Min Operating Current | 1.00E-3 mA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |