onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTUD32450GX FSTUD32450GX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176098-FSTUD32450GX Packaging: Tape and Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 114-FBGA (16x5.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 114-LFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 32450 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176098-FSTUD32450GX Packaging: Tape and Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 114-FBGA (16x5.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 114-LFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 32450 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTUD32450GX - 1176098-FSTUD32450GX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTUD32450GX
1176098-FSTUD32450GX
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTUD32450GX 1176098-FSTUD32450GX
Manufacturer: ON Semiconductor Win Source Part Number: 1176098-FSTUD32450GX Packaging: Tape and Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 114-FBGA (16x5.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 114-LFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 32450 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1176098-FSTUD32450GX
Packaging: Tape and Reel
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 114-FBGA (16x5.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 114-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 32450
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FSTUD32450GX
Analog Switch and Multiplexer IC 743-FSTUD32450GX
IC BUS SWITCH 8 X 1:1 114FBGA Product overview: FSTUD32450GX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSTUD32450GX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 8 X 1:1 114FBGA Product overview: FSTUD32450GX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSTUD32450GX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FSTUD32450GX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FSTUD32450GX
Logic - Signal Switches, Multiplexers, Decoders FSTUD32450GX
IC BUS SWITCH 8 X 1:1 114FBGA

IC BUS SWITCH 8 X 1:1 114FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1176098-FSTUD32450GX 743-FSTUD32450GX FSTUD32450GX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTUD32450GX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2-channel analog multiplexer/demultiplexer - 74LVC2G53DC,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1905690 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details