Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774800-FSTU6800WMX
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: FSTU6800
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN74CBT6800CDWRG4; SN74CBT6800CDW; SN74CBT6800CDWG4; SN74CBT6800CDWRE4;
Introduction Date: December 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Bus Switch 10 x 1:1 24-SOP
IC SWITCH BUS 10BIT TTL 24SOIC Product overview: FSTU6800WMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSTU6800WMX can be used for catalog matching and distributor lookup.
IC BUS SWITCH 10 X 1:1 24SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 774800-FSTU6800WMX | FSTU6800WMX-ND | 743-FSTU6800WMX | FSTU6800WMX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTU6800WMX | Signal Switches, Multiplexers, Decoders | 10BIT Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4 to 5.5 volts | 4 to 5.5 volts |