onsemi Signal Switches, Multiplexers, Decoders FSTU32160MTDX

Description
Multiplexer And Demux/Decoder, CBT/FST/QS/5C/B Series, 16-Func, 1 Line Input, 2 Line Output, True Output, CMOS, PDSO56
Request a Quote Datasheet
Description
Multiplexer And Demux/Decoder, CBT/FST/QS/5C/B Series, 16-Func, 1 Line Input, 2 Line Output, True Output, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FSTU32160MTDX - Rochester Electronics
Newburyport, MA, United States
Multiplexer And Demux/Decoder, CBT/FST/QS/5C/B Series, 16-Func, 1 Line Input, 2 Line Output, True Output, CMOS, PDSO56

Multiplexer And Demux/Decoder, CBT/FST/QS/5C/B Series, 16-Func, 1 Line Input, 2 Line Output, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - FSTU32160MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FSTU32160MTDX
Signal Switches, Multiplexers, Decoders FSTU32160MTDX
Multiplexer/Demultip lexer 16 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 16 x 1:2 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - FSTU32160MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FSTU32160MTDX
Signal Switches, Multiplexers, Decoders FSTU32160MTDX
Multiplexer/Demultip lexer 16 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 16 x 1:2 56-TSSOP

Buy Now
1 To 2, 16 Channel, Mux/demux, Tssop-56, Full Reel; Logic Family / Base Number Onsemi - 18C6584 - Newark, An Avnet Company
Chicago, IL, United States
1 To 2, 16 Channel, Mux/demux, Tssop-56, Full Reel; Logic Family / Base Number Onsemi
18C6584
1 To 2, 16 Channel, Mux/demux, Tssop-56, Full Reel; Logic Family / Base Number Onsemi 18C6584
1 TO 2, 16 CHANNEL, MUX/DEMUX, TSSOP-56, FULL REEL; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:16Channels; Line Configuration:1:2; Supply Voltage Min:4V; Supply Voltage Max:5.5V RoHS Compliant: Yes

1 TO 2, 16 CHANNEL, MUX/DEMUX, TSSOP-56, FULL REEL; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:16Channels; Line Configuration:1:2; Supply Voltage Min:4V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FSTU32160MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FSTU32160MTDX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FSTU32160MTDX
MULTIPLEXER AND DEMUX/DECODER, C

MULTIPLEXER AND DEMUX/DECODER, C

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number FSTU32160MTDX FSTU32160MTDX 18C6584 FSTU32160MTDX
Product Name Signal Switches, Multiplexers, Decoders 1 To 2, 16 Channel, Mux/demux, Tssop-56, Full Reel; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Package Type SOP; SSOP; TSSOP; TSSOP56 SOP; 56-TFSOP (0.240\", 6.10mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC154D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AC11138D - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers