onsemi Signal Switches, Multiplexers, Decoders FSTU16862QSPX

Description
Bus Switch 5 x 1:1 48-QVSOP
Datasheet
Description
Bus Switch 5 x 1:1 48-QVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FSTU16862QSPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FSTU16862QSPX
Signal Switches, Multiplexers, Decoders FSTU16862QSPX
Bus Switch 5 x 1:1 48-QVSOP

Bus Switch 5 x 1:1 48-QVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - FSTU16862QSPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FSTU16862QSPX
Signal Switches, Multiplexers, Decoders FSTU16862QSPX
Bus Switch 5 x 1:1 48-QVSOP

Bus Switch 5 x 1:1 48-QVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FSTU16862QSPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FSTU16862QSPX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FSTU16862QSPX
IC BUS SWITCH 5 X 1:1 48QVSOP

IC BUS SWITCH 5 X 1:1 48QVSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number FSTU16862QSPX FSTU16862QSPX
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS298/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTK16245DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC238DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers