onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTU16862MTDX FSTU16862MTDX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774798-FSTU16862MTDX Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: FSTU16862 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74FST32XL2384PAG8; 74FST32XL2384PV8; 74FST32XL384PA8; 74FST32XL384PV8; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774798-FSTU16862MTDX Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: FSTU16862 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74FST32XL2384PAG8; 74FST32XL2384PV8; 74FST32XL384PA8; 74FST32XL384PV8; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTU16862MTDX - 774798-FSTU16862MTDX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTU16862MTDX
774798-FSTU16862MTDX
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTU16862MTDX 774798-FSTU16862MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774798-FSTU16862MTDX Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: FSTU16862 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74FST32XL2384PAG8; 74FST32XL2384PV8; 74FST32XL384PA8; 74FST32XL384PV8; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774798-FSTU16862MTDX
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Independent Circuits: 4
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: FSTU16862
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74FST32XL2384PAG8; 74FST32XL2384PV8; 74FST32XL384PA8; 74FST32XL384PV8;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FSTU16862MTDX
Analog Switch and Multiplexer IC 743-FSTU16862MTDX
IC BUS SWITCH 5 X 1:1 48TSSOP Product overview: FSTU16862MTDX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSTU16862MTDX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 5 X 1:1 48TSSOP Product overview: FSTU16862MTDX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSTU16862MTDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FSTU16862MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FSTU16862MTDX
Logic - Signal Switches, Multiplexers, Decoders FSTU16862MTDX
IC BUS SWITCH 5 X 1:1 48TSSOP

IC BUS SWITCH 5 X 1:1 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 774798-FSTU16862MTDX 743-FSTU16862MTDX FSTU16862MTDX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTU16862MTDX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data