onsemi Signal Switches, Multiplexers, Decoders FSTU16245MTDX

Description
Bus Switch 8 x 1:1 48-TSSOP
Description
Bus Switch 8 x 1:1 48-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The FSTU16245MTDX is a 16-bit bus switch designed for high-speed CMOS TTL-compatible applications. It features two 8-bit switches with separate output enable inputs, allowing for flexible control of signal routing. When the output enable (OE) is LOW, the switch connects Port A to Port B, while a HIGH OE results in a high-impedance state between the ports. The device is equipped with undershoot protection, capable of handling voltage undershoots up to -2V, which enhances reliability in various applications. With a low on-resistance, the FSTU16245MTDX minimizes propagation delay and ground bounce noise, making it suitable for high-performance environments. The switch operates within a supply voltage range of 4.0V to 5.5V and supports input and output voltages from 0V to 5.5V. It is packaged in a 48-lead Thin Shrink Small Outline Package (TSSOP), facilitating integration into compact designs. The device is also characterized by low quiescent supply current and zero bounce in flow-through mode, contributing to efficient power management.

Datasheet Summary
Powered by GS/AI

The FSTU16245MTDX is a 16-bit bus switch designed for high-speed CMOS TTL-compatible applications. It features two 8-bit switches with separate output enable inputs, allowing for flexible control of signal routing. When the output enable (OE) is LOW, the switch connects Port A to Port B, while a HIGH OE results in a high-impedance state between the ports. The device is equipped with undershoot protection, capable of handling voltage undershoots up to -2V, which enhances reliability in various applications. With a low on-resistance, the FSTU16245MTDX minimizes propagation delay and ground bounce noise, making it suitable for high-performance environments. The switch operates within a supply voltage range of 4.0V to 5.5V and supports input and output voltages from 0V to 5.5V. It is packaged in a 48-lead Thin Shrink Small Outline Package (TSSOP), facilitating integration into compact designs. The device is also characterized by low quiescent supply current and zero bounce in flow-through mode, contributing to efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FSTU16245MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FSTU16245MTDX
Signal Switches, Multiplexers, Decoders FSTU16245MTDX
Bus Switch 8 x 1:1 48-TSSOP

Bus Switch 8 x 1:1 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FSTU16245MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FSTU16245MTDX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FSTU16245MTDX
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number FSTU16245MTDX FSTU16245MTDX
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F257/B2A - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CLCC20
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT257PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers