onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTD3306MTCX FSTD3306MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067551-FSTD3306MTCX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067551-FSTD3306MTCX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTD3306MTCX - 067551-FSTD3306MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTD3306MTCX
067551-FSTD3306MTCX
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTD3306MTCX 067551-FSTD3306MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067551-FSTD3306MTCX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067551-FSTD3306MTCX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FSTD3306MTCX
Analog Switch and Multiplexer IC 743-FSTD3306MTCX
IC BUS SWITCH 1 X 1:1 8TSSOP Product overview: FSTD3306MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSTD3306MTCX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 1:1 8TSSOP Product overview: FSTD3306MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSTD3306MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FSTD3306MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FSTD3306MTCX
Logic - Signal Switches, Multiplexers, Decoders FSTD3306MTCX
IC BUS SWITCH 1 X 1:1 8TSSOP

IC BUS SWITCH 1 X 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 067551-FSTD3306MTCX 743-FSTD3306MTCX FSTD3306MTCX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTD3306MTCX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data