onsemi Signal Switches, Multiplexers, Decoders FSTD3306L8X

Description
Bus Switch 1 x 1:1 8-MicroPak™
Datasheet
Description
Bus Switch 1 x 1:1 8-MicroPak™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FSTD3306L8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FSTD3306L8X
Signal Switches, Multiplexers, Decoders FSTD3306L8X
Bus Switch 1 x 1:1 8-MicroPak™

Bus Switch 1 x 1:1 8-MicroPak™

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - FSTD3306L8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FSTD3306L8X
Signal Switches, Multiplexers, Decoders FSTD3306L8X
Bus Switch 1 x 1:1 8-MicroPak™

Bus Switch 1 x 1:1 8-MicroPak™

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FSTD3306L8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FSTD3306L8X
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FSTD3306L8X
IC BUS SWITCH 1 X 1:1 8MICROPAK

IC BUS SWITCH 1 X 1:1 8MICROPAK

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number FSTD3306L8X FSTD3306L8X
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT251/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT1G125DBVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC137DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers