Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774797-FSTD16861MTDX
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: FSTD16861
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): SN74CBT16210CDLRG4; SN74CBT16210DGGG4; 74CBT16210DGGRG4; 74CBT16210DGGR;
Introduction Date: May 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Bus Switch 10 x 1:1 48-TSSOP
20-Bit Bus Switch, Level Shifting, 5V, CMOS, TSSOP Product overview: FSTD16861MTDX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSTD16861MTDX can be used for catalog matching and distributor lookup.
IC BUS SWITCH 10 X 1:1 48TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 774797-FSTD16861MTDX | FSTD16861MTDXTR-ND | 743-FSTD16861MTDX | FSTD16861MTDX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTD16861MTDX | Signal Switches, Multiplexers, Decoders | 5V TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |