onsemi Signal Switches, Multiplexers, Decoders FSTD16861MTDX

Description
Bus Switch 10 x 1:1 48-TSSOP
Datasheet
Description
Bus Switch 10 x 1:1 48-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FSTD16861MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FSTD16861MTDX
Signal Switches, Multiplexers, Decoders FSTD16861MTDX
Bus Switch 10 x 1:1 48-TSSOP

Bus Switch 10 x 1:1 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FSTD16861MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FSTD16861MTDX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FSTD16861MTDX
IC BUS SWITCH 10 X 1:1 48TSSOP

IC BUS SWITCH 10 X 1:1 48TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number FSTD16861MTDX FSTD16861MTDX
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTK16245DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details