onsemi Signal Switches, Multiplexers, Decoders FSTD16211MTDX

Description
Bus Switch 12 x 1:1 56-TSSOP
Request a Quote Datasheet
Description
Bus Switch 12 x 1:1 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FSTD16211MTDXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FSTD16211MTDXTR-ND
Signal Switches, Multiplexers, Decoders FSTD16211MTDXTR-ND
Bus Switch 12 x 1:1 56-TSSOP

Bus Switch 12 x 1:1 56-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTD16211MTDX - 016544-FSTD16211MTDX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTD16211MTDX
016544-FSTD16211MTDX
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTD16211MTDX 016544-FSTD16211MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016544-FSTD16211MTDX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016544-FSTD16211MTDX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Analog Switch and Multiplexer IC
743-FSTD16211MTDX
5.5V TSSOP Analog Switch and Multiplexer IC 743-FSTD16211MTDX
24-Bit Bus Switch, Level Shifting, 5.5V, CMOS, TSSOP Product overview: FSTD16211MTDX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSTD16211MTDX can be used for catalog matching and distributor lookup.

24-Bit Bus Switch, Level Shifting, 5.5V, CMOS, TSSOP Product overview: FSTD16211MTDX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSTD16211MTDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FSTD16211MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FSTD16211MTDX
Logic - Signal Switches, Multiplexers, Decoders FSTD16211MTDX
IC BUS SWITCH 12 X 1:1 56TSSOP

IC BUS SWITCH 12 X 1:1 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FSTD16211MTDXTR-ND 016544-FSTD16211MTDX 743-FSTD16211MTDX FSTD16211MTDX
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - FSTD16211MTDX 5.5V TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 3.6V Analog Switch and Multiplexer IC - 743-74CB3Q16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-2458-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers