onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - FST6800WMX FST6800WMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919411-FST6800WMX Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: FST68 Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919411-FST6800WMX Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: FST68 Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST6800WMX - 919411-FST6800WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST6800WMX
919411-FST6800WMX
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST6800WMX 919411-FST6800WMX
Manufacturer: ON Semiconductor Win Source Part Number: 919411-FST6800WMX Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: FST68 Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919411-FST6800WMX
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FST68
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FST6800WMX
Analog Switch and Multiplexer IC 743-FST6800WMX
IC BUS SWITCH 10 X 1:1 24SOP Product overview: FST6800WMX from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST6800WMX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 10 X 1:1 24SOP Product overview: FST6800WMX from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST6800WMX can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - FST6800WMX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST6800WMX
Logic - Signal Switches, Multiplexers, Decoders FST6800WMX
IC BUS SWITCH 10 X 1:1 24SOP

IC BUS SWITCH 10 X 1:1 24SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 919411-FST6800WMX 743-FST6800WMX FST6800WMX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FST6800WMX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data