onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - FST6800MTCX FST6800MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016543-FST6800MTCX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016543-FST6800MTCX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST6800MTCX - 016543-FST6800MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST6800MTCX
016543-FST6800MTCX
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST6800MTCX 016543-FST6800MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016543-FST6800MTCX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016543-FST6800MTCX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FST6800MTCX
Analog Switch and Multiplexer IC 743-FST6800MTCX
BUS DRIVER, CBT/FST/QS/5C/B SERI Product overview: FST6800MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST6800MTCX can be used for catalog matching and distributor lookup.

BUS DRIVER, CBT/FST/QS/5C/B SERI Product overview: FST6800MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST6800MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - FST6800MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FST6800MTCXTR-ND
Signal Switches, Multiplexers, Decoders FST6800MTCXTR-ND
Bus Switch 10 x 1:1 24-TSSOP

Bus Switch 10 x 1:1 24-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FST6800MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST6800MTCX
Logic - Signal Switches, Multiplexers, Decoders FST6800MTCX
IC BUS SWITCH 10 X 1:1 24TSSOP

IC BUS SWITCH 10 X 1:1 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 016543-FST6800MTCX 743-FST6800MTCX FST6800MTCXTR-ND FST6800MTCX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FST6800MTCX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data