onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - FST34X245QSPX FST34X245QSPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067549-FST34X245QSPX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-QVSOP Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): SN74CBTK32245ZKER; FST34X2245QSPX_NL; FST34X245QSPX; FST34X2245QSP; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067549-FST34X245QSPX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-QVSOP Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): SN74CBTK32245ZKER; FST34X2245QSPX_NL; FST34X245QSPX; FST34X2245QSP; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST34X245QSPX - 067549-FST34X245QSPX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST34X245QSPX
067549-FST34X245QSPX
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST34X245QSPX 067549-FST34X245QSPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067549-FST34X245QSPX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-QVSOP Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): SN74CBTK32245ZKER; FST34X2245QSPX_NL; FST34X245QSPX; FST34X2245QSP; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067549-FST34X245QSPX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-QVSOP
Supply Voltage - Operating: 4 V to 5.5 V
Alternative Parts (Cross-Reference): SN74CBTK32245ZKER; FST34X2245QSPX_NL; FST34X245QSPX; FST34X2245QSP;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FST34X245QSPX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST34X245QSPX
Logic - Signal Switches, Multiplexers, Decoders FST34X245QSPX
IC BUS SWITCH 8 X 1:1 80QVSOP

IC BUS SWITCH 8 X 1:1 80QVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 067549-FST34X245QSPX FST34X245QSPX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FST34X245QSPX Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC238PW,118 - 1008309-74HC238PW,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1897074 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details