onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3384WM FST3384WM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176074-FST3384WM Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 24-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 3384 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176074-FST3384WM Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 24-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 3384 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3384WM - 1176074-FST3384WM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3384WM
1176074-FST3384WM
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3384WM 1176074-FST3384WM
Manufacturer: ON Semiconductor Win Source Part Number: 1176074-FST3384WM Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 24-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 3384 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1176074-FST3384WM
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 24-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 3384
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FST3384WM
Analog Switch and Multiplexer IC 743-FST3384WM
IC BUS SWITCH 5 X 1:1 24SOP Product overview: FST3384WM from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3384WM can be used for catalog matching and distributor lookup.

IC BUS SWITCH 5 X 1:1 24SOP Product overview: FST3384WM from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3384WM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FST3384WM - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST3384WM
Logic - Signal Switches, Multiplexers, Decoders FST3384WM
IC BUS SWITCH 5 X 1:1 24SOP

IC BUS SWITCH 5 X 1:1 24SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1176074-FST3384WM 743-FST3384WM FST3384WM
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3384WM Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-DG301ACA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1921442P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Quad single-pole single-throw analog switch - 74HC4316PW,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
5 suppliers