onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3384QSCX

Description
IC BUS SWITCH 5 X 1:1 24QSOP
Datasheet
Description
IC BUS SWITCH 5 X 1:1 24QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FST3384QSCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FST3384QSCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3384QSCX
IC BUS SWITCH 5 X 1:1 24QSOP

IC BUS SWITCH 5 X 1:1 24QSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - FST3384QSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3384QSCX
Signal Switches, Multiplexers, Decoders FST3384QSCX
Bus Switch 5 x 1:1 24-QSOP

Bus Switch 5 x 1:1 24-QSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - FST3384QSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3384QSCX
Signal Switches, Multiplexers, Decoders FST3384QSCX
Bus Switch 5 x 1:1 24-QSOP

Bus Switch 5 x 1:1 24-QSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number FST3384QSCX FST3384QSCX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74F139PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC139DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers