onsemi Signal Switches, Multiplexers, Decoders FST3384QSC

Description
Bus Switch 5 x 1:1 24-QSOP
Request a Quote Datasheet
Description
Bus Switch 5 x 1:1 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FST3384QSC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FST3384QSC-ND
Signal Switches, Multiplexers, Decoders FST3384QSC-ND
Bus Switch 5 x 1:1 24-QSOP

Bus Switch 5 x 1:1 24-QSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FST3384QSC
Analog Switch and Multiplexer IC 743-FST3384QSC
Bus Driver Product overview: FST3384QSC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3384QSC can be used for catalog matching and distributor lookup.

Bus Driver Product overview: FST3384QSC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3384QSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3384QSC - 1176073-FST3384QSC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3384QSC
1176073-FST3384QSC
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3384QSC 1176073-FST3384QSC
Manufacturer: ON Semiconductor Win Source Part Number: 1176073-FST3384QSC Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 24-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 3384 Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1176073-FST3384QSC
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 24-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 3384
Manufacturer Pack Quantity: 54
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - FST3384QSC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST3384QSC
Logic - Signal Switches, Multiplexers, Decoders FST3384QSC
IC BUS SWITCH 5 X 1:1 24QSOP

IC BUS SWITCH 5 X 1:1 24QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FST3384QSC-ND 743-FST3384QSC 1176073-FST3384QSC FST3384QSC
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3384QSC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913273 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type μmax
Number of Pins 8
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257BQ-Q10X - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers