The FST3345QSCX is an 8-bit bus switch designed for high-speed CMOS TTL-compatible bus switching. It features a low on-resistance of 4Ω, which minimizes propagation delay and ground bounce noise during operation. The device includes dual output enable inputs (OE and /OE) that control the connection between two ports, allowing for easy switching between port A and port B. When /OE is LOW or OE is HIGH, the switch is active, connecting the two ports. Conversely, when /OE is HIGH and OE is LOW, the switch enters a high-impedance state, effectively disconnecting the ports. The FST3345QSCX operates over a temperature range of -40 to +85°C and is available in a 20-lead quarter size outline package (QSOP) with tape and reel packaging. This product is suitable for applications requiring efficient bus switching with minimal delay and low power consumption.
IC BUS SWITCH 8 X 1:1 20QSOP
Bus Switch 8 x 1:1 20-QSOP
Bus Switch 8 x 1:1 20-QSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | FST3345QSCX | FST3345QSCX |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 4V ~ 5.5V |