onsemi Signal Switches, Multiplexers, Decoders FST3345MTC

Description
Bus Switch 8 x 1:1 20-TSSOP
Request a Quote Datasheet
Description
Bus Switch 8 x 1:1 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FST3345MTC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FST3345MTC-ND
Signal Switches, Multiplexers, Decoders FST3345MTC-ND
Bus Switch 8 x 1:1 20-TSSOP

Bus Switch 8 x 1:1 20-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3345MTC - 1176069-FST3345MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3345MTC
1176069-FST3345MTC
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3345MTC 1176069-FST3345MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1176069-FST3345MTC Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: 3345 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1176069-FST3345MTC
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: 3345
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 8BIT Analog Switch and Multiplexer IC
743-FST3345MTC
8-bit 8BIT Analog Switch and Multiplexer IC 743-FST3345MTC
IC SWITCH BUS 8BIT TTL 20TSSOP Product overview: FST3345MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3345MTC can be used for catalog matching and distributor lookup.

IC SWITCH BUS 8BIT TTL 20TSSOP Product overview: FST3345MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3345MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FST3345MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST3345MTC
Logic - Signal Switches, Multiplexers, Decoders FST3345MTC
IC BUS SWITCH 8 X 1:1 20TSSOP

IC BUS SWITCH 8 X 1:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FST3345MTC-ND 1176069-FST3345MTC 743-FST3345MTC FST3345MTC
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3345MTC 8-bit 8BIT Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
 - 5043/BEA - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1922991P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067BQ-Q100/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details