onsemi Signal Switches, Multiplexers, Decoders FST3257MX

Description
Multiplexer/Demultip lexer 4 x 2:1 16-SOIC
Datasheet
Description
Multiplexer/Demultip lexer 4 x 2:1 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FST3257MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3257MX
Signal Switches, Multiplexers, Decoders FST3257MX
Multiplexer/Demultip lexer 4 x 2:1 16-SOIC

Multiplexer/Demultiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - FST3257MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3257MX
Signal Switches, Multiplexers, Decoders FST3257MX
Multiplexer/Demultip lexer 4 x 2:1 16-SOIC

Multiplexer/Demultiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FST3257MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FST3257MX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3257MX
MULTIPLEXER AND DEMUX/DECODER, C

MULTIPLEXER AND DEMUX/DECODER, C

Supplier's Site
Mux/demux, Quad, 2 I/p, Nsoic-16; Logic Family / Base Number Onsemi - 31Y1579 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux, Quad, 2 I/p, Nsoic-16; Logic Family / Base Number Onsemi
31Y1579
Mux/demux, Quad, 2 I/p, Nsoic-16; Logic Family / Base Number Onsemi 31Y1579
MUX/DEMUX, QUAD, 2 I/P, NSOIC-16; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

MUX/DEMUX, QUAD, 2 I/P, NSOIC-16; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number FST3257MX FST3257MX 31Y1579
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Mux/demux, Quad, 2 I/p, Nsoic-16; Logic Family / Base Number Onsemi
Supply Voltage 3V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 7704701EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3V ~ 18V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers