onsemi Mux/demux, 4 Ch, 2 Onsemi FST3257MTCX

Description
FST3257 - Multiplexer And Demux/Decoder, CBT/FST/QS/5C/B , 1-Func, 4 Line Input, 2 Line Output, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
FST3257 - Multiplexer And Demux/Decoder, CBT/FST/QS/5C/B , 1-Func, 4 Line Input, 2 Line Output, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FST3257MTCX - Rochester Electronics
Newburyport, MA, United States
FST3257 - Multiplexer And Demux/Decoder, CBT/FST/QS/5C/B , 1-Func, 4 Line Input, 2 Line Output, True Output, CMOS, PDSO16

FST3257 - Multiplexer And Demux/Decoder, CBT/FST/QS/5C/B , 1-Func, 4 Line Input, 2 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Mux/demux, 4 Ch, 2 Onsemi - 46AC0872 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux, 4 Ch, 2 Onsemi
46AC0872
Mux/demux, 4 Ch, 2 Onsemi 46AC0872
MUX/DEMUX, 4 CH, 2:1, TSSOP-16; Logic Family / Base Number:FST3257; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

MUX/DEMUX, 4 CH, 2:1, TSSOP-16; Logic Family / Base Number:FST3257; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FST3257MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FST3257MTCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3257MTCX
IC MUX/DEMUX 4 X 2:1 16TSSOP

IC MUX/DEMUX 4 X 2:1 16TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - FST3257MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3257MTCX
Signal Switches, Multiplexers, Decoders FST3257MTCX
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number FST3257MTCX 46AC0872 FST3257MTCX FST3257MTCX
Product Name Mux/demux, 4 Ch, 2 Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOP; SSOP; TSSOP; TSSOP16 SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT251/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HC154DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54S158FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 1 to 20 mA
View Details
2 suppliers