onsemi Signal Switches, Multiplexers, Decoders FST3253QSC

Description
Multiplexer/Demultip lexer 2 x 4:1 16-QSOP
Request a Quote Datasheet
Description
Multiplexer/Demultip lexer 2 x 4:1 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FST3253QSC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FST3253QSC-ND
Signal Switches, Multiplexers, Decoders FST3253QSC-ND
Multiplexer/Demultip lexer 2 x 4:1 16-QSOP

Multiplexer/Demultiplexer 2 x 4:1 16-QSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 5.5V QSOP Analog Switch and Multiplexer IC
743-FST3253QSC
8-bit 5.5V QSOP Analog Switch and Multiplexer IC 743-FST3253QSC
CMOS SP4T Bus Exchanger, 8-Bit, 5.5V, QSOP Product overview: FST3253QSC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.5V, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3253QSC can be used for catalog matching and distributor lookup.

CMOS SP4T Bus Exchanger, 8-Bit, 5.5V, QSOP Product overview: FST3253QSC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.5V, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3253QSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3253QSC - 1176061-FST3253QSC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3253QSC
1176061-FST3253QSC
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3253QSC 1176061-FST3253QSC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176061-FST3253QSC Packaging: Tube Type: Multiplexer/Demultip lexer Operating Temperature Range: -40°C ~ 85°C Package: 16-LSSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: FST3253 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): SN74CBT3253DBQRE4; SN74CBT3253DBQ; SN74CBT3253DBQR; Introduction Date: December 21, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176061-FST3253QSC
Packaging: Tube
Type: Multiplexer/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-LSSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: FST3253
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-QSOP
Alternative Parts (Cross-Reference): SN74CBT3253DBQRE4; SN74CBT3253DBQ; SN74CBT3253DBQR;
Introduction Date: December 21, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FST3253QSC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST3253QSC
Logic - Signal Switches, Multiplexers, Decoders FST3253QSC
IC MUX/DEMUX 2 X 4:1 16QSOP

IC MUX/DEMUX 2 X 4:1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FST3253QSC-ND 743-FST3253QSC 1176061-FST3253QSC FST3253QSC
Product Name Signal Switches, Multiplexers, Decoders 8-bit 5.5V QSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3253QSC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
3 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Dual 5V 5.5V Analog Switch and Multiplexer IC - 743-74CBT16211CDGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers