Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001318-FST3253MTCX
Packaging: Reel - TR
Type: Multiplexer/Demultip
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Multiplexer/Demultip
8-Bit CMOS Multiplexer/Demultip
IC MUX/DEMUX 2 X 4:1 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 001318-FST3253MTCX | FST3253MTCXTR-ND | 743-FST3253MTCX | FST3253MTCX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3253MTCX | Signal Switches, Multiplexers, Decoders | 8-bit TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4 to 5.5 volts | 5 volts |