onsemi Mux/demux, Dual, 4 I/p, Wtssop-16; Logic Family / Base Number Onsemi FST3253MTCX

Description
MUX/DEMUX, DUAL, 4 I/P, WTSSOP-16; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
Datasheet
Description
MUX/DEMUX, DUAL, 4 I/P, WTSSOP-16; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mux/demux, Dual, 4 I/p, Wtssop-16; Logic Family / Base Number Onsemi - 31Y1577 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux, Dual, 4 I/p, Wtssop-16; Logic Family / Base Number Onsemi
31Y1577
Mux/demux, Dual, 4 I/p, Wtssop-16; Logic Family / Base Number Onsemi 31Y1577
MUX/DEMUX, DUAL, 4 I/P, WTSSOP-16; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

MUX/DEMUX, DUAL, 4 I/P, WTSSOP-16; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site Datasheet
4 To 1 Dual Mux/demux, Tssop-16, Full Reel; Logic Family / Base Number Onsemi - 18C6615 - Newark, An Avnet Company
Chicago, IL, United States
4 To 1 Dual Mux/demux, Tssop-16, Full Reel; Logic Family / Base Number Onsemi
18C6615
4 To 1 Dual Mux/demux, Tssop-16, Full Reel; Logic Family / Base Number Onsemi 18C6615
4 TO 1 DUAL MUX/DEMUX, TSSOP-16, FULL REEL; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Ratio:4:1RoHS Compliant: Yes

4 TO 1 DUAL MUX/DEMUX, TSSOP-16, FULL REEL; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Ratio:4:1RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - FST3253MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3253MTCX
Signal Switches, Multiplexers, Decoders FST3253MTCX
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - FST3253MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3253MTCX
Signal Switches, Multiplexers, Decoders FST3253MTCX
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FST3253MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FST3253MTCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3253MTCX
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 31Y1577 FST3253MTCX FST3253MTCX
Product Name Mux/demux, Dual, 4 I/p, Wtssop-16; Logic Family / Base Number Onsemi Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 5.5V 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54153DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers