onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3253MTC FST3253MTC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176060-FST3253MTC Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 3253 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176060-FST3253MTC Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 3253 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3253MTC - 1176060-FST3253MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3253MTC
1176060-FST3253MTC
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3253MTC 1176060-FST3253MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1176060-FST3253MTC Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 3253 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1176060-FST3253MTC
Packaging: Tube
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 3253
Manufacturer Pack Quantity: 2,350
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Signal Switches, Multiplexers, Decoders - FST3253MTC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FST3253MTC-ND
Signal Switches, Multiplexers, Decoders FST3253MTC-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 5.5V TSSOP Analog Switch and Multiplexer IC
743-FST3253MTC
8-bit 5.5V TSSOP Analog Switch and Multiplexer IC 743-FST3253MTC
SP4T Bus Exchanger, 8-Bit, 5.5V, CMOS, TSSOP Product overview: FST3253MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3253MTC can be used for catalog matching and distributor lookup.

SP4T Bus Exchanger, 8-Bit, 5.5V, CMOS, TSSOP Product overview: FST3253MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3253MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FST3253MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST3253MTC
Logic - Signal Switches, Multiplexers, Decoders FST3253MTC
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1176060-FST3253MTC FST3253MTC-ND 743-FST3253MTC FST3253MTC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3253MTC Signal Switches, Multiplexers, Decoders 8-bit 5.5V TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data