CMOS Bus Switch 8-Bit SPST 5.5V 20-Pin QSOP Product overview: FST3245QSC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.5V, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3245QSC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001315-FST3245QSC
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 4 V to 5.5 V
Alternative Parts (Cross-Reference): SN74CBT3245CDBQR; FST3245QSCX; FST3245QSCX_NL;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 54
Bus Switch 8 x 1:1 20-QSOP
IC BUS SWITCH 8 X 1:1 20QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-FST3245QSC | 001315-FST3245QSC | FST3245QSC-ND | FST3245QSC |
| Product Name | 8-bit 5.5V QSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3245QSC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |