Manufacturer: ON Semiconductor
Win Source Part Number: 1176058-FST3245MTC
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74CBT3245APWRG4; 74FST3245DTR2G; 74FST3245DTR2; FST3245MTC;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 3245
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V
IC SWITCH BUS 8BIT TTL 20TSSOP Product overview: FST3245MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3245MTC can be used for catalog matching and distributor lookup.
Bus Switch 8 x 1:1 20-TSSOP
IC BUS SWITCH 8 X 1:1 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1176058-FST3245MTC | 743-FST3245MTC | FST3245MTC-ND | FST3245MTC |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3245MTC | 8-bit 8BIT Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4 to 5.5 volts | 5 volts |